Win Source Part Number: 1057013-EL1516IS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 97
Mounting: SMD (SMT)
-3db Bandwidth: 350 MHz
Amplifier Type: Differential
Slew Rate: 128V/µs
Gain Bandwidth Product: 250 MHz
Current - Input Bias: 6.5 µA
Voltage - Input Offset: 200 µV
Current - Supply: 5.7mA (x2 Channels)
Current - Output / Channel: 160 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TSV992IYDT; LMV358IYDT; TSV358AIYDT; LMV794MAX/NOPB; TCA0372DWG; MC33078DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.33.0001
Mfr: Intersil
Other Names: 2156-EL1516IS-IL,HAR
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 12 V
Differential Amplifier 2 Circuit 8-SOIC
IC OPAMP DIFF 2 CIRCUIT 8SOIC Product overview: EL1516IS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL1516IS can be used for catalog matching and distributor lookup.
Audio Amplifier
Differential Amplifier 2 Circuit 8-SOIC
Differential Amplifier 2 Circuit 8-SOIC
IC OPAMP DIFF 2 CIRCUIT 8SOIC
IC OPAMP DIFF 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1057013-EL1516IS | EL1516IS-ND | 687-EL1516IS | EL1516IS | EL1516IS | EL1516IS | EL1516IS |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 5.7 milliamps | 5.7 milliamps | 5.7 milliamps | 5.7 milliamps | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 6.5 µA | 6.5 µA | |||||
| GBW | 250 MHz | 250 MHz | |||||
| Slew Rate | 128 V/µs | 128 V/µs | 128 V/µs | 128 V/µs | 1.28E-4 V/µs |