The DG413 is a quad SPST analog switch featuring four independent switches with TTL and CMOS compatible digital inputs. It operates with a maximum ON-resistance of 35Oc and supports a wide supply voltage range from +5V to +44V, allowing for control of signals up to 40VP-P. The device is designed for fast switching with a maximum turn-on time of 175ns and turn-off time of 145ns, making it suitable for applications requiring quick response times. The DG413 also offers low power consumption of less than 35µW and reduced charge injection, which is beneficial for sample and hold circuits. It is available in a 16-lead DIP package and is RoHS compliant. The device's logic configuration allows for independent control of the switches, accommodating various operational needs.
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?) and faster switch time (tsubON/sub175ns) compared to the DG211 or DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG411 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VsubP-P/sub signals. Power supplies may be single-ended from +5V to 44V, or split from ±5V to ±20V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±15V analog input range. The switches in the DG411 and DG412 are identical, differing only in the polarity of the selection logic. Two of the switches in the DG413 (#2 and #3) use the logic of the DG211 and DG411 (i.e., a logic "0" turns the switch ON) and the other two switches use DG212 and DG412 positive logic. This permits independent control of turn-on and turn-off times for SPDT configurations, permitting "break-before-make" or "makebefore- break" operation with a minimum of external logic.
4 Circuit IC Switch 1:1 35Ohm 16-PDIP
IC SW SPST-NO/NCX4 35OHM 16DIP Product overview: DG413DJZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413DJZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 014269-DG413DJZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 5pC
Crosstalk: -85dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 44 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPST 16DIP
4 Circuit IC Switch 1:1 35Ohm 16-PDIP
IC SWITCH QUAD SPST 16DIP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG413DJZ | DG413DJZ-ND | 747-DG413DJZ | 014269-DG413DJZ | DG413DJZ | DG413DJZ | DG413DJZ |
| Product Name | Monolithic Quad SPST, CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 35OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJZ | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 9 to 40 volts | 5 to 44 volts | 5 to 44 volts | 5 to 44 volts | 5 to 44 volts | ||
| Package Type | PDIP; SOIC; TSSOP | DIP; "16-DIP | Tube | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Number of Devices | 4 | ||||||
| Configuration | 1:1 | ||||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) |