The DG403DVZ is a monolithic CMOS analog switch designed for applications requiring low ON resistance and fast switching times. It features a maximum ON resistance of 45Ω and a fast turn-on time of 150ns, making it suitable for high-speed signal switching. The device operates within a voltage range of ±20V and can handle analog signals up to 30VP-P. It is compatible with both TTL and CMOS logic levels, allowing for versatile integration into various systems. The DG403DVZ provides two SPDT switch contacts, enabling bidirectional signal control. Its low charge injection is beneficial for sample and hold applications, and it is available in a 16-lead TSSOP package, which is RoHS compliant. This product is ideal for audio switching, data acquisition, and communication systems.
The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.
Pb-Free SWITCH 2X SPDT 16 TSSOP IND
Pb-Free SWITCH 2X SPDT 16 TSSOP IND
Pb-Free SWITCH 2X SPDT 16 TSSOP IND
2 Circuit IC Switch 2:1 45Ohm 16-TSSOP
IC SWITCH SPDT X 2 45OHM 16TSSOP Product overview: DG403DVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DVZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 45Ohm 16-TSSOP
IC SWITCH DUAL DPST 16TSSOP
| Renesas Electronics Corporation | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG403DVZ | 2640579 | DG403DVZ-ND | 747-DG403DVZ | DG403DVZ | DG403DVZ |
| Product Name | Monolithic CMOS Analog Switches | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 9 to 40 volts | 5 to 34 volts | 5 to 34 volts | |||
| Package Type | SOIC; TSSOP | SSOP; SOP; TSSOP; TSSOP | TSSOP; "16-TSSOP | Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 4 | |||||
| Number of Pins | 16 | |||||
| Configuration | 2x1 |