IC DAC 16BIT A-OUT 56VFQFPN Product overview: DAC1653D1G5NLGA from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1653D1G5NLGA can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 916714-DAC1653D1G5NL
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DAC1653
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFQFPN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTDAC1653D1G5NLGA, IDTDAC1653D1G5NLGA-N
IC DAC 16BIT A-OUT 56VFQFPN
16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
IC DAC 16BIT A-OUT 56VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC1653D1G5NLGA | 916714-DAC1653D1G5NLGA | DAC1653D1G5NLGA | DAC1653D1G5NLGA | DAC1653D1G5NLGA |
| Product Name | 16-bit 16BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1653D1G5NLGA | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | JESD204B | JESD204B | |||
| Package Type | Tray | QFP; 56-VFQFPN (8x8) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Packing Method | Tray | Tray | Tray; Tray |