IC DAC 16BIT A-OUT 56VFQFPN Product overview: DAC1653D1G0NLGA from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1653D1G0NLGA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1148921-DAC1653D1G0N
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Oversampling Interpolating DAC
Number of Bits: 16
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 1.14V ~ 1.26V, 2.7V ~ 3.45V
Voltage - Supply, Digital: 1.14V ~ 1.26V
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTDAC1653D1G0NLGA,I
Base Product Number: DAC1653
IC DAC 16BIT A-OUT 56VFQFPN
16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
IC DAC 16BIT A-OUT 56VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC1653D1G0NLGA | 1148921-DAC1653D1G0NLGA | DAC1653D1G0NLGA | DAC1653D1G0NLGA | DAC1653D1G0NLGA |
| Product Name | 16-bit 16BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | JESD204B | JESD204B | JESD204B | ||
| Package Type | Tray | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray | Tray; Tray |