Quad Op-Amp, 15MHz BW, 30mV Offset, 14-Pin PDSO Product overview: CA5470M96 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470M96 can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 30000uV Offset-Max, BICMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CA5470M96 | CA5470M96 | CA5470M96 | CA5470M96 |
| Product Name | Quad 15MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Number of Pins | 14 | |||
| Package Type | SOIC; SOIC14 | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active | |
| Supply Voltage (VS) | 3 volts |