Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5160E CA5160E

Description
4MHZ, BIMOS MICROPROCESSOR OPERATIONAL AMPLIFIER WITH MOSFET INPUT/CMOS OUTPUT
Request a Quote Datasheet
Description
4MHZ, BIMOS MICROPROCESSOR OPERATIONAL AMPLIFIER WITH MOSFET INPUT/CMOS OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CA5160E - Rochester Electronics
Newburyport, MA, United States
4MHZ, BIMOS MICROPROCESSOR OPERATIONAL AMPLIFIER WITH MOSFET INPUT/CMOS OUTPUT

4MHZ, BIMOS MICROPROCESSOR OPERATIONAL AMPLIFIER WITH MOSFET INPUT/CMOS OUTPUT

Supplier's Site Datasheet
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5160E
239450-CA5160E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5160E 239450-CA5160E
Manufacturer: Intersil Win Source Part Number: 239450-CA5160E Family Name: CA5160 Alternative Parts (Cross-Reference): CA5160EZ; TS271IN; CA3130E; TS271BMN; Introduction Date: December 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 239450-CA5160E
Family Name: CA5160
Alternative Parts (Cross-Reference): CA5160EZ; TS271IN; CA3130E; TS271BMN;
Introduction Date: December 23, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5160E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CA5160E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CA5160E
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CA5160E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CA5160E
Instrumentation, OP Amps, Buffer Amps CA5160E
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CA5160E 239450-CA5160E CA5160E CA5160E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5160E Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Removed; Obsolete
Supply Voltage (VS) 16 volts
Slew Rate 1.00E-5 V/µs 10 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8675ARMZ-R2 - 859792-AD8675ARMZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; MSOP; 8-MSOP
View Details
3 suppliers