IC OPAMP GP 1 CIRCUIT 8DIP Product overview: CA3420EZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3420EZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1027580-CA3420EZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.05pA
Voltage - Input Offset: 5mV
Family Name: CA3420
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 20 V, ±1 V to 10 V
Operating Supply Current: 450μA
Channel Output Current: 2.6mA
Gain Bandwidth Product (GBP): 500kHz
Alternative Parts (Cross-Reference): CA3420E; LT1782IS6; LT1219LCN8#PBF; LTC1783CS6#TRPBF; CA3420EZ; MAX9650ATA+C93;
Introduction Date: March 21, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 0 5MHZ LWINPUT MIL
OP AMP, 500KHZ, 0.5V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:500kHz; Slew Rate:0.5V/µs; Supply Voltage Range:2V to 20V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
INTERSIL - CA3420EZ - IC, OP AMP, 0.5MHZ, BICMOS
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 9215725P | 9215725 | 687-CA3420EZ | 1027580-CA3420EZ | CA3420EZ-ND | CA3420EZ | 80K5723 | CA3420EZ | CA3420EZ | 391-CA3420EZ | CA3420EZ | CA3420EZ |
| Product Name | Op Amps | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3420EZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 500Khz, 0.5V/us, Dip-8; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | INTERSIL - CA3420EZ - IC, OP AMP, 0.5MHZ, BICMOS | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | DIP; PDIP; PDIP | DIP; PDIP; Pdip | Tube | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP; PDIP | 8-DIP (0.300, 7.62mm) | |||
| Number of Pins | 8 | 8 | 8 | 8 | ||||||||
| Supply Voltage (VS) | 3 volts | 2 to 20 volts | 2 to 20 volts | 2 volts | 10 volts | 20 volts | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 5.00E-7 V/µs |