8 Bit Digital to Analog Converter 1 16-PDIP
Manufacturer: Intersil
Win Source Part Number: 202180-CA3338AE
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.75 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Industrial, Clock & Timing
IC DAC 8BIT V-OUT 16DIP Product overview: CA3338AE from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CA3338AE can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT V-OUT 16DIP
IC DAC 8BIT V-OUT 16DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | CA3338AE-ND | 202180-CA3338AE | 701-CA3338AE | CA3338AE | CA3338AE | CA3338AE |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CA3338AE | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | Tube | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 8 bits | 8 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |