IC CMOS 2 CIRCUIT 8DIP Product overview: CA3260EZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3260EZ can be used for catalog matching and distributor lookup.
4MHz, BiMOS Operational Amplifier with MOSFET Input/CMOS Output
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 012619-CA3260EZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 9mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TLC082CP; BA728; CA3260EZ; CA3260E;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Industrial, Clock & Timing
Quantity per package: 50
OP AMP, 4MHZ, 10V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, Dual, 4 MHz, 2, 10 V/ s, 4V to 16V, DIP, 8 RoHS Compliant: Yes
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps W/ANL OPAMP 2X 4MHZ LWBIAS 0 05NA MIL
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CA3260EZ | CA3260EZ | CA3260EZ-ND | 012619-CA3260EZ | 57K3027 | 96K7782 | CA3260EZ | CA3260EZ | CA3260EZ | CA3260EZ | CA3260EZ |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3260EZ | Op Amp, 4Mhz, 10V/us, Dip-8; No. Of Amplifiers Renesas | Operational Amplifier, Dual, 4 Mhz, 2, 10 V/ S, 4V To 16V, Dip, 8 Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||||
| Bandwidth | 4 MHz | 4 MHz | 4 MHz | ||||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package Type | Tube | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | Through Hole |