The CA3260AEZ is a dual operational amplifier featuring a MOSFET input stage that provides a very high input impedance of 1.5 TOc and a low input current of 5 pA at 15V operation. It is designed for single supply applications, with a common mode input voltage range that includes the negative supply rail, allowing input terminals to swing 0.5V below the negative supply. The CMOS output stage enables signal swings to either or both supply rails, enhancing versatility in various applications. This amplifier operates over a supply voltage range of 4V to 16V or ±2V to ±8V with split supplies. It is suitable for a variety of applications including ground-referenced single supply amplifiers, fast sample-and-hold amplifiers, and voltage followers. The CA3260AEZ is available in an 8-lead PDIP package and is RoHS compliant, making it compatible with both Pb-free and SnPb soldering processes. The device is rated for operation within a temperature range of -55°C to +125°C, ensuring reliability in demanding environments.
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 1027576-CA3260AEZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 9mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TLC082IP; UPC4572C-A; CA3260EZ;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC CMOS 2 CIRCUIT 8DIP Product overview: CA3260AEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3260AEZ can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 2X 4MHZ LWBIAS 03NA MIL
IC CMOS 2 CIRCUIT 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3260AEZ-ND | 1027576-CA3260AEZ | 687-CA3260AEZ | CA3260AEZ | CA3260AEZ | CA3260AEZ | CA3260AEZ | CA3260AEZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3260AEZ | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | -55degC ~ 125degC | ||
| Supply Voltage (VS) | 4 to 16 volts | 4 volts |