The CA3240A and CA3240 are dual versions of the popular CA3140 series integrated circuit operational amplifiers. They combine the advantages of MOS and bipolar transistors on the same monolithic chip. The gate-protected MOSFET (PMOS) input transistors provide high input impedance and a wide common-mode input voltage range (typically to 0.5V below the negative supply rail). The bipolar output transistors allow a wide output voltage swing and provide a high output current capability. The CA3240A and CA3240 are compatible with the industry standard 1458 operational amplifiers in similar packages.
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: CA3240EZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3240EZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 012618-CA3240EZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 5mV
Family Name: CA3240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 8mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4.5MHz
Alternative Parts (Cross-Reference): TL3472IPE4; TL3472CPE4; TL3472CP; TL3472IP;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
General Purpose Amplifier 2 Circuit 8-PDIP
OP AMP, 4.5MHZ, 9V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:9V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, Dual, 4.5 MHz, 2, 9 V/ s, 4V to 36V, DIP, 8 RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-PDIP
OP-AMP; Dual, BiMOS, 4.5 MHz, MOSFET Input/Bipolar Output, PDIP8, Pb-Free
Operational Amplifiers - Op Amps OPAMP 2X 4.5MHZ LWBI AS 0.05NA 8PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Renesas Electronics Corporation | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3240EZ | 9215403 | 9215403P | 687-CA3240EZ | 012618-CA3240EZ | CA3240EZ-ND | 57K3026 | 96K7781 | CA3240EZ | 70206611 | CA3240EZ | CA3240EZ | CA3240EZ | CA3240EZ |
| Product Name | Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output | Op Amps | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3240EZ | Instrumentation, Op Amps, Buffer Amps | Op Amp, 4.5Mhz, 9V/us, Dip-8; No. Of Amplifiers Renesas | Operational Amplifier, Dual, 4.5 Mhz, 2, 9 V/ S, 4V To 36V, Dip, 8 Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | OP-AMP; Dual, BiMOS, 4.5 MHz, MOSFET Input/Bipolar Output, PDIP8, Pb-Free | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | 36 volts | 4 volts | |||||||
| Source Current (IS) | 4 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||||||||
| IBIAS | 1.00E-5 to 5.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA |