The CA3240A and CA3240 are dual versions of the popular CA3140 series integrated circuit operational amplifiers. They combine the advantages of MOS and bipolar transistors on the same monolithic chip. The gate-protected MOSFET (PMOS) input transistors provide high input impedance and a wide common-mode input voltage range (typically to 0.5V below the negative supply rail). The bipolar output transistors allow a wide output voltage swing and provide a high output current capability. The CA3240A and CA3240 are compatible with the industry standard 1458 operational amplifiers in similar packages.
Manufacturer: Intersil
Win Source Part Number: 143986-CA3240AEZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 8mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: CA3240AEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3240AEZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
OP-AMP; Dual, BiMOS, 4.5 MHz, MOSFET Input/Bipolar Output, PDIP8, Pb-Free
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
OP AMP, 4.5MHZ, 9V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:9V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, Dual, 4.5 MHz, 2, 9 V/ s, 4V to 36V, DIP, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps OPAMP 2X 4.5MHZ LWBI AS 0.04NA 8PDIP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3240AEZ | 143986-CA3240AEZ | CA3240AEZ-ND | 687-CA3240AEZ | 7044616 | 7044616P | CA3240AEZ | CA3240AEZ | CA3240AEZ | 70206610 | CA3240AEZ | 57K3025 | 96K7780 | CA3240AEZ |
| Product Name | Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3240AEZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | OP-AMP; Dual, BiMOS, 4.5 MHz, MOSFET Input/Bipolar Output, PDIP8, Pb-Free | Instrumentation, OP Amps, Buffer Amps | Op Amp, 4.5Mhz, 9V/us, Dip-8; No. Of Amplifiers Renesas | Operational Amplifier, Dual, 4.5 Mhz, 2, 9 V/ S, 4V To 36V, Dip, 8 Rohs Compliant Renesas | Operational Amplifiers - Op Amps |
| Features | Single-Supply | |||||||||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 4 volts | 4 volts | 4 volts | 4 to 36 volts | 4 to 36 volts | |||||||
| Source Current (IS) | 4 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| IBIAS | 1.00E-5 to 4.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA |