Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3160A CA3160A

Description
Manufacturer: Intersil Win Source Part Number: 239407-CA3160A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 239407-CA3160A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3160A - 239407-CA3160A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3160A
239407-CA3160A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3160A 239407-CA3160A
Manufacturer: Intersil Win Source Part Number: 239407-CA3160A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 239407-CA3160A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
4MHz Operational Amplifier IC - 687-CA3160A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHz Operational Amplifier IC
687-CA3160A
4MHz Operational Amplifier IC 687-CA3160A
4MHz, BiMOS Operational Amplifier with MOSFET Input/CMOS Output Product overview: CA3160A from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3160A can be used for catalog matching and distributor lookup.

4MHz, BiMOS Operational Amplifier with MOSFET Input/CMOS Output Product overview: CA3160A from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3160A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 239407-CA3160A 687-CA3160A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3160A 4MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Audio Amplifier ICs - 2412905 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD647SH/883B - 909584-AD647SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-99
View Details
2 suppliers
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers