IC OPAMP GP 1 CIRCUIT 8DIP Product overview: CA3140EZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3140EZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 000219-CA3140EZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices
Quantity per package: 50
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
10pA Single 4.5MHz 5mV DIP-8 Operational Amplifier ROHS
Operational Amplifier, Single, 4.5 MHz, 1, 9 V/ s, 4V to 36V, DIP, 8 RoHS Compliant: Yes
OPAmp 4.5MHz Low Bias 0.04nA 8-PDIP
OPERATIONAL AMPLIFIER, 1 FUNC, 1
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 4.5MH ZLWBIAS0.04NA8PDIPML
General Purpose Amplifier 1 Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CA3140EZ | 9215425 | 9215425P | 000219-CA3140EZ | CA3140EZ-ND | CA3140EZ | CA3140EZ | CA3140EZ | 83K8172 | 70206647 | CA3140EZ | CA3140EZ | CA3140EZ | CA3140EZ |
| Product Name | Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3140EZ | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifier, Single, 4.5 Mhz, 1, 9 V/ S, 4V To 36V, Dip, 8 Rohs Compliant Renesas | OPAmp 4.5MHz Low Bias 0.04nA 8-PDIP | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4 volts | 4 to 36 volts | 4 volts | 4 to 36 volts | 4 volts | |||||||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | ||||||
| Bandwidth | 4.5 MHz | 4.5 MHz | 4.5 MHz | |||||||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |