General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 000218-CA3140AEZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Portable Devices, Sensing & Instrumentation, Power Management
Quantity per package: 50
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: CA3140AEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3140AEZ can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps OPAMP 4.5MHZ LWBIAS 0.04NA
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
OP-AMP, BiMOS, 4.5 MHz, MOSFET Input/Bipolar Output, PDIP8, Pb-Free
IC OPAMP GP 1 CIRCUIT 8DIP
OP AMP, 4.5MHZ, 9V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:9V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, Single, 4.5 MHz, 1, 9 V/ s, 4V to 36V, DIP, 8 RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-PDIP
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3140AEZ-ND | 9215563 | 000218-CA3140AEZ | 687-CA3140AEZ | CA3140AEZ | CA3140AEZ | CA3140AEZ | 70206609 | CA3140AEZ | 57K3020 | 89K9785 | CA3140AEZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3140AEZ | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | OP-AMP, BiMOS, 4.5 MHz, MOSFET Input/Bipolar Output, PDIP8, Pb-Free | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 4.5Mhz, 9V/us, Dip-8; No. Of Amplifiers Renesas | Operational Amplifier, Single, 4.5 Mhz, 1, 9 V/ S, 4V To 36V, Dip, 8 Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | 9 V/µs | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; Pdip | DIP; PDIP; 8-PDIP | Tube | Through Hole | PDIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS |