General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 012615-CA3130MZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 10mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 98
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: CA3130MZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3130MZ can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 15MHZ LWBIAS 0 03NA MIL
Operational Amplifier, Single, 15 MHz, 1, 30 V/ s, 2.5V to 8V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
INTERSIL CA3130MZ Operational Amplifier, Single, 15 MHz, 1 Amplifier, 30 V/s,2.5V to8V, SOIC, 8 Pins
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 9215419 | 9215419P | CA3130MZ-ND | 012615-CA3130MZ | 687-CA3130MZ | CA3130MZ | 89K9784 | CA3130MZ | 391-CA3130MZ | CA3130MZ | CA3130MZ |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3130MZ | Operational Amplifier IC | Operational Amplifiers - Op Amps | Operational Amplifier, Single, 15 Mhz, 1, 30 V/ S, 2.5V To 8V, Soic, 8 Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | INTERSIL CA3130MZ Operational Amplifier, Single, 15 MHz, 1 Amplifier, 30 V/s,2.5V to8V, SOIC, 8 Pins | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tube | Surface Mount | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Number of Pins | 8 | 8 | 8 | ||||||||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 3.00E-5 V/µs | 30 V/µs |