General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: CA3130EZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3130EZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 012614-CA3130EZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 10mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 15MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC OPAMP GP 1 CIRCUIT 8DIP
OP AMP, 15MHZ, 30V/us, 8mV, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:15MHz; Slew Rate:30V/µs; Supply Voltage Range:5V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, Single, 15 MHz, 1, 9 V/ s, 2.5V to 8V, DIP, 8 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 15MHZ LWBIAS 0 03NA MIL
General Purpose Amplifier 1 Circuit 8-PDIP
OP-AMP; BiMOS, 15 MHz, MOSFET Input/CMOS Output, PDIP8, Pb-Free
IC OPAMP GP 1 CIRCUIT 8DIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3130EZ-ND | 9215472 | 9215472P | 687-CA3130EZ | 012614-CA3130EZ | CA3130EZ | 80K5721 | 89K9783 | CA3130EZ | CA3130EZ | CA3130EZ | 70206608 | CA3130EZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3130EZ | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 15Mhz, 30V/us, 8Mv, Dip8; No. Of Amplifiers Renesas | Operational Amplifier, Single, 15 Mhz, 1, 9 V/ S, 2.5V To 8V, Dip, 8 Rohs Compliant Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | OP-AMP; BiMOS, 15 MHz, MOSFET Input/CMOS Output, PDIP8, Pb-Free | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||||||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; Pdip | DIP; PDIP; PDIP | Tube | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | PDIP | Through Hole | |||||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |