General Purpose Amplifier 1 Circuit 8-PDIP
Op Amp, 15MHz GBW, 8mV Vos, 80dB CMRR, PDIP-8 Product overview: CA3130E from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3130E can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CA3130E-ND | 687-CA3130E | 391-CA3130E | CA3130E | CA3130E | CA3130E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 15MHz Operational Amplifier IC | IC OPAMP GP 15MHZ 8DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | |||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; DIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage (VS) | 5 to 16 volts | 5 volts |