Manufacturer: Intersil
Win Source Part Number: 117739-CA3130AMZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 10mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation
Quantity per package: 98
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, 15MHZ, 30V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:15MHz; Slew Rate:30V/µs; Supply Voltage Range:± 2.5V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 15MHZ LWBIAS 0 03NA MIL
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 117739-CA3130AMZ | CA3130AMZ-ND | 2636888P | 57K3016 | CA3130AMZ | CA3130AMZ | CA3130AMZ | CA3130AMZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3130AMZ | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amp, 15Mhz, 30V/us, Soic-8; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 16 volts | 2.5 to 8 volts | 16 volts | |||||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | ||||||
| GBW | 15 MHz | 15 MHz |