Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3080 CA3080

Description
Manufacturer: Intersil Win Source Part Number: 202176-CA3080 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 75 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±2 V to 15 V Operating Supply Current: 1mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 202176-CA3080 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 75 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±2 V to 15 V Operating Supply Current: 1mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3080 - 202176-CA3080 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3080
202176-CA3080
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3080 202176-CA3080
Manufacturer: Intersil Win Source Part Number: 202176-CA3080 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 75 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±2 V to 15 V Operating Supply Current: 1mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 202176-CA3080
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 75 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±2 V to 15 V
Operating Supply Current: 1mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2MHz Operational Amplifier IC - 687-CA3080 - ERSAELECTRONICS PTE. LTD.
Singapore
2MHz Operational Amplifier IC
687-CA3080
2MHz Operational Amplifier IC 687-CA3080
OP-AMP, 6000uV OFFSET-MAX, 2MHz BAND WIDTH, MBCY8 Product overview: CA3080 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3080 can be used for catalog matching and distributor lookup.

OP-AMP, 6000uV OFFSET-MAX, 2MHz BAND WIDTH, MBCY8 Product overview: CA3080 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3080 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 202176-CA3080 687-CA3080
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3080 2MHz Operational Amplifier IC
Supply Voltage (VS) 2 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.4000 millivolts
IBIAS 2 µA
GBW 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details
Precision Low Power CMOS Operational Amplifier - ALD1732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH - 909582-AD642KH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers