Op Amp, 8MHz BW, 4.5mV Offset, 8-Pin PDIP, Military Product overview: CA3078AE from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3078AE can be used for catalog matching and distributor lookup.
CA3078 - Operational Amplifier, 1 Func, 4500uV Offset-Max, BIPolar, PDIP8
MICROPOWER OP AMP
General Purpose Amplifier 1 Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CA3078AE | CA3078AE | CA3078AE | CA3078AE |
| Product Name | 8MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Number of Pins | 8 | |||
| Package Type | DIP; PDIP; PDIP8 | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Rochester Active | Removed | Removed; Obsolete | |
| Supply Voltage (VS) | 30 volts |