Manufacturer: Intersil
Win Source Part Number: 1027566-CA3054MZ96
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Differential
Current - Input Bias: 10μA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 14-SOIC
Gain Bandwidth Product (GBP): 550MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Differential Amplifier 2 Circuit 14-SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC Product overview: CA3054MZ96 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3054MZ96 can be used for catalog matching and distributor lookup.
Differential Amplifier 2 Circuit 14-SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1027566-CA3054MZ96 | CA3054MZ96-ND | 687-CA3054MZ96 | CA3054MZ96 | CA3054MZ96 | CA3054MZ96 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3054MZ96 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| VOS | 0.4500 millivolts | 0.4500 millivolts | ||||
| IBIAS | 10 µA | 10 µA | ||||
| GBW | 550 MHz | 550 MHz | ||||
| Bandwidth | 550 MHz | 550 MHz |