Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0741CE CA0741CE

Description
Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CA0741CE - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0741CE - 1158642-CA0741CE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0741CE
1158642-CA0741CE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0741CE 1158642-CA0741CE
Manufacturer: Intersil Corporation Win Source Part Number: 1158642-CA0741CE Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Intersil Corporation
Win Source Part Number: 1158642-CA0741CE
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now
0.9MHz Operational Amplifier IC - 687-CA0741CE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9MHz Operational Amplifier IC
687-CA0741CE
0.9MHz Operational Amplifier IC 687-CA0741CE
Op-Amp, 7.5mV Offset, 0.9MHz BW, PDIP-8 Product overview: CA0741CE from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA0741CE can be used for catalog matching and distributor lookup.

Op-Amp, 7.5mV Offset, 0.9MHz BW, PDIP-8 Product overview: CA0741CE from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA0741CE can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CA0741CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CA0741CE
Instrumentation, OP Amps, Buffer Amps CA0741CE
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CA0741CE 1158642-CA0741CE 687-CA0741CE CA0741CE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0741CE 0.9MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active
Operating Range Commercial; Industrial; Military
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Number of Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers