Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - A1-2540-5 A1-2540-5

Description
Manufacturer: Intersil Win Source Part Number: 198402-A1-2540-5 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 400MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 198402-A1-2540-5 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 400MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - A1-2540-5 - 198402-A1-2540-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - A1-2540-5
198402-A1-2540-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - A1-2540-5 198402-A1-2540-5
Manufacturer: Intersil Win Source Part Number: 198402-A1-2540-5 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 400MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 198402-A1-2540-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 400 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 20mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 400MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Operational Amplifier IC - 687-A1-2540-5 - ERSAELECTRONICS PTE. LTD.
Singapore
400MHZ Operational Amplifier IC
687-A1-2540-5
400MHZ Operational Amplifier IC 687-A1-2540-5
IC OPAMP GP 400MHZ 14CDIP Product overview: A1-2540-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-A1-2540-5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 400MHZ 14CDIP Product overview: A1-2540-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-A1-2540-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 198402-A1-2540-5 687-A1-2540-5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - A1-2540-5 400MHZ Operational Amplifier IC
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 20 milliamps
VOS 8 millivolts
IBIAS 5 µA
GBW 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 7385301P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT-353
Number of Pins 5
View Details