Manufacturer: Renesas Electronics America
Win Source Part Number: 908794-9DB803DFLF
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9DB803
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2420-5, ICS9DB803DFLF, ICS9DB803DFLF-ND
IC BUFFER 8OUTPUT DIFF 48-SSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 908794-9DB803DFLF | 668-9DB803DFLF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9DB803DFLF | IC BUFFER 8OUTPUT DIFF 48-SSOP |
| Package Type | SSOP; SOP; 48-SSOP | SSOP; SOP; 48-BSSOP (0.295, 7.50mm Width) |