Renesas Electronics Corporation 2MHZ Operational Amplifier IC 7650SCPDZ

Description
IC OPAMP CHOPPER 2MHZ 14DIP Product overview: 7650SCPDZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-7650SCPDZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CHOPPER 2MHZ 14DIP Product overview: 7650SCPDZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-7650SCPDZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHZ Operational Amplifier IC - 687-7650SCPDZ - ERSAELECTRONICS PTE. LTD.
Singapore
2MHZ Operational Amplifier IC
687-7650SCPDZ
2MHZ Operational Amplifier IC 687-7650SCPDZ
IC OPAMP CHOPPER 2MHZ 14DIP Product overview: 7650SCPDZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-7650SCPDZ can be used for catalog matching and distributor lookup.

IC OPAMP CHOPPER 2MHZ 14DIP Product overview: 7650SCPDZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-7650SCPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 7650SCPDZ - 198291-7650SCPDZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 7650SCPDZ
198291-7650SCPDZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 7650SCPDZ 198291-7650SCPDZ
Manufacturer: Intersil Win Source Part Number: 198291-7650SCPDZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 2.5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 198291-7650SCPDZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-7650SCPDZ 198291-7650SCPDZ
Product Name 2MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 7650SCPDZ
Slew Rate 2.5 V/µs 2.5 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube/Rail DIP; PDIP; 14-PDIP
Supply Voltage (VS) 4.5 to 16 volts
Source Current (IS) 2 milliamps
Unlock Full Specs
to access all available technical data