Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT540ATSOG8 74FCT540ATSOG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908184-74FCT540ATSOG 8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74FCT540 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT540ATSOG8, IDT74FCT540ATSOG8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908184-74FCT540ATSOG 8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74FCT540 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT540ATSOG8, IDT74FCT540ATSOG8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT540ATSOG8 - 908184-74FCT540ATSOG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT540ATSOG8
908184-74FCT540ATSOG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT540ATSOG8 908184-74FCT540ATSOG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908184-74FCT540ATSOG 8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74FCT540 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT540ATSOG8, IDT74FCT540ATSOG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908184-74FCT540ATSOG8
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74FCT540
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT540ATSOG8, IDT74FCT540ATSOG8-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74FCT540ATSOG8-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74FCT540ATSOG8-ND
Buffers, Drivers, Receivers, Transceivers 74FCT540ATSOG8-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74FCT540ATSOG8
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT540ATSOG8
IC BUFFER INVERT 5.25V 20SOIC

IC BUFFER INVERT 5.25V 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 908184-74FCT540ATSOG8 74FCT540ATSOG8-ND 74FCT540ATSOG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT540ATSOG8 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT125PW/C4118 - 908249-74HCT125PW/C4118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details