Win Source Part Number: 1040241-74FCT244ATPY
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Standard Package: 64
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74AHCT244DBR; 74FCT244CTPYG; 74FCT240ATPYG; 74ABT241CMSA; 74FCT240CTPYG; 74F244MSAX; 74F244MSA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT244ATPYG,IDT
Base Product Number: 74FCT244
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1040241-74FCT244ATPYG | 74FCT244ATPYG-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |