The 5962-89635012A is an operational amplifier designed for low noise applications, featuring a noise level of 3.0nV/,àöHz at 1kHz. It operates with a bandwidth of 10MHz and a slew rate of 10V/µs, making it suitable for high-speed applications. The amplifier has a low offset voltage of 0.5mV, which is externally adjustable, and a minimal offset voltage drift of 3µV/°C. With a high open-loop voltage gain of 1 x 10^6 V/V, it provides significant loop gain for low distortion amplification. This device is particularly well-suited for audio applications, including microphone and phono cartridge preamplifiers, as well as low distortion oscillators and high Q filters. It can drive loads up to 30mA and has a common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 100dB, ensuring stable performance in varying conditions. The operational amplifier operates over a temperature range of -40°C to 85°C and is sensitive to electrostatic discharge, necessitating proper handling procedures.
IC OPAMP GP 1 CIRCUIT 20CLCC
IC OPAMP GP 1 CIRCUIT 20CLCC
General Purpose Amplifier 1 Circuit 20-CLCC (8.89x8.89)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-89635012A | 5962-89635012A | 5962-89635012A |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 30 volts | ||
| Slew Rate | 6.00E-6 V/µs | 6 V/µs | |
| Package Type | 20-CLCC | 20-CLCC | |
| Life Cycle Stage | Removed | Removed; Obsolete |