Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
| Renbrandt, Inc. | |
|---|---|
| Product Category | Universal Joints |
| Product Number | A-600-3-3 |
| Product Name | Universal Joint Shaft Coupling |
| Joint Type | Single |
| Hub Bore | Round |
| Operating Angle | 40 degrees |