Rehrig Pacific Company 32" x 37" Distribution Pallet

Description
32” x 37” Distribution Pallet A solid top deck on top and wide stringers underneath make Rehrig’s Distribution Pallet the safe and secure choice when looking for productivity in your shipping platforms. Additional features include 4-way entry and patented Box BeamTM design for greater rigidity yielding a higher load carrying capacity. You can stack confidently, up to three pallets high, saving valuable warehouse floor space as well. This plastic pallet is easily cleanable and won’t leave behind wood debris, metal fasteners or foster bacterial growth like wooden pallets. Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Not available
Description
32” x 37” Distribution Pallet A solid top deck on top and wide stringers underneath make Rehrig’s Distribution Pallet the safe and secure choice when looking for productivity in your shipping platforms. Additional features include 4-way entry and patented Box BeamTM design for greater rigidity yielding a higher load carrying capacity. You can stack confidently, up to three pallets high, saving valuable warehouse floor space as well. This plastic pallet is easily cleanable and won’t leave behind wood debris, metal fasteners or foster bacterial growth like wooden pallets. Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Not available

Suppliers

Company
Product
Description
Supplier Links
32
Los Angeles, CA, USA
32" x 37" Distribution Pallet
32" x 37" Distribution Pallet
32” x 37” Distribution Pallet A solid top deck on top and wide stringers underneath make Rehrig’s Distribution Pallet the safe and secure choice when looking for productivity in your shipping platforms. Additional features include 4-way entry and patented Box BeamTM design for greater rigidity yielding a higher load carrying capacity. You can stack confidently, up to three pallets high, saving valuable warehouse floor space as well. This plastic pallet is easily cleanable and won’t leave behind wood debris, metal fasteners or foster bacterial growth like wooden pallets. Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Not available

32” x 37” Distribution Pallet

A solid top deck on top and wide stringers underneath make Rehrig’s Distribution Pallet the safe and secure choice when looking for productivity in your shipping platforms. Additional features include 4-way entry and patented Box BeamTM design for greater rigidity yielding a higher load carrying capacity. You can stack confidently, up to three pallets high, saving valuable warehouse floor space as well.
This plastic pallet is easily cleanable and won’t leave behind wood debris, metal fasteners or foster bacterial growth like wooden pallets.

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded logos – up to four sides
  • Tracking: Bar code labels or RFID tags
  • Texturing: Light, heavy or no scuffing on top deck surface
  • Edge lip: Not available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Pallets
Product Name 32" x 37" Distribution Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
 - 36 x 48 CITS - Orbis
Specs
Size 36"x48"
Pallet Weight 13 lbs (5.9 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Beverage Pallets, 4 way - GS.37.37.6R0 - Greystone Logistics, LLC
Specs
Size 37"x37"
Pallet Weight 46 lbs (20.86 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
CPP 213 PE - Euro-Pallet - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 47.2 x 31.5 x 5.9 in
Pallet Weight 25.5 lbs (11.56 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details