W.M. Berg TELESCOPIC UNIVERSAL JOINTS UJT-1

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TELESCOPIC UNIVERSAL JOINTS - UJT-1 - W.M. Berg
Cudahy, WI, United States
TELESCOPIC UNIVERSAL JOINTS
UJT-1
TELESCOPIC UNIVERSAL JOINTS UJT-1
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Universal Joints
Product Number UJT-1
Product Name TELESCOPIC UNIVERSAL JOINTS
Maximum Torque 3.44 In-lbs (3.97 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Telescopic) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.79 to 1.97 inch (20 to 50 mm)
View Details
Universal Joints - 7906756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
1.813
Specs
Joint Type Single
Maximum Torque 26 In-lbs (29.98 kg-cm)
Material Plastic
View Details
UNIVERSAL JOINTS - UJS-13 - W.M. Berg
Specs
Joint Type Single
Maximum Torque 15 In-lbs (17.3 kg-cm)
Material DELRIN BODY BRASS HUB AND SPIDER
View Details