1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TH3S224E |
| Product Name | Link-Belt TH3S224E Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.5 inch (38.1 mm) |
| Rated Speed | 4500 rpm |