80 mm Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB224M80H |
| Product Name | Link-Belt TB224M80H Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Metric |
| Bore Diameter | 3.15 inch (80 mm) |
| Rated Speed | 1650 rpm |