2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap, Special Threaded Cover Locking Style
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB22447HHC |
| Product Name | Link-Belt TB22447HHC Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 1950 rpm |