2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take Up Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure, 40% Grease Fill, 90 Deg Lube Fitting
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB22439HHCK81A |
| Product Name | Link-Belt TB22439HHCK81A Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 2300 rpm |