RegalRexnord Link-Belt TB22428E Take-up Blocks Link-Belt Spherical Roller Bearings TB22428E

Description
1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt TB22428E Take-up Blocks Link-Belt Spherical Roller Bearings - TB22428E - RegalRexnord
Milwaukee, WI, United States
Link-Belt TB22428E Take-up Blocks Link-Belt Spherical Roller Bearings
TB22428E
Link-Belt TB22428E Take-up Blocks Link-Belt Spherical Roller Bearings TB22428E
1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number TB22428E
Product Name Link-Belt TB22428E Take-up Blocks Link-Belt Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 1.75 inch (44.45 mm)
Rated Speed 2350 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 2.36 inch (60 mm)
View Details
Link-Belt LHD4018 Take-up Frames Bearing Parts & Kits - LHD4018 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 18 inch (457 mm)
Frame Length 50 inch (1270 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details