W.M. Berg O RING BELTS - 70A DUROMETER STS-70-646

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - STS-70-646 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
STS-70-646
O RING BELTS - 70A DUROMETER STS-70-646
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-70-646
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Profile & Round Belts - 7010653 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 0.9449 inch (24 mm)
View Details
PW 92A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details