W.M. Berg O RING BELTS - 70A DUROMETER STS-70-635

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - STS-70-635 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
STS-70-635
O RING BELTS - 70A DUROMETER STS-70-635
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-70-635
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010653 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 0.9449 inch (24 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
Custom English Round Belt -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Features Anti-Static (optional feature)
View Details
Eagle Clear 85 Twisted O-Rings - 5050008 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 14 inch (356 mm)
View Details