W.M. Berg O RING BELTS - 70A DUROMETER STS-70-531

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - STS-70-531 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
STS-70-531
O RING BELTS - 70A DUROMETER STS-70-531
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-70-531
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0625 inch (1.59 mm)
Durometer 70
View Details
Profile & Round Belts - 7010603 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.99 inch (76 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details