W.M. Berg O RING BELTS - 70A DUROMETER STS-70-203

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - STS-70-203 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
STS-70-203
O RING BELTS - 70A DUROMETER STS-70-203
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-70-203
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7124885 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
PUW 85A Orange Round Belt -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details