W.M. Berg NO. 41 LINK CHAIN RC41-80

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO. 41 LINK CHAIN - RC41-80 - W.M. Berg
Cudahy, WI, United States
NO. 41 LINK CHAIN
RC41-80
NO. 41 LINK CHAIN RC41-80
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC41-80
Product Name NO. 41 LINK CHAIN
Material Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 173 lbs (78.46 kg)
View Details
Narrow Series Welded Offset Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 3.07 inch (66.27 to 78.1 mm)
Tensile Strength 19108 to 37991 lbs (8666 to 17230 kg)
View Details
Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
LINK CHAIN - RC25N-200 - W.M. Berg
Specs
Material NYLATRONr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details