W.M. Berg NO. 41 LINK CHAIN RC41-60

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO. 41 LINK CHAIN - RC41-60 - W.M. Berg
Cudahy, WI, United States
NO. 41 LINK CHAIN
RC41-60
NO. 41 LINK CHAIN RC41-60
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC41-60
Product Name NO. 41 LINK CHAIN
Material Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1463750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
6.35 Pitch, High-Tensile Stainless Steel, 400 Series Ladder Chain - A 6C88M635 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; High-Tensile Stainless Steel, 400 Series
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Multile Plate Bearing Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 1.18 to 4.33 inch (30 to 110 mm)
Tensile Strength 4496 to 281000 lbs (2039 to 127438 kg)
View Details
Corrosion Resistant  Roller Chain - Renold Hydro-Service - Renold Plc.
Specs
Material Stainless Steel; Steel / Hardened Steel; Zinc/ Nickel Plated
Chain Class / Application Power Transmission Chain; Wet, Humid, Saltwater Applications
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
View Details