W.M. Berg LINK CHAIN RC25SS-260

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINK CHAIN - RC25SS-260 - W.M. Berg
Cudahy, WI, United States
LINK CHAIN
RC25SS-260
LINK CHAIN RC25SS-260
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC25SS-260
Product Name LINK CHAIN
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
Roller Chains - 7204167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Power Sports Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Power Transmission Chain
Features O-ring Chain (optional feature)
View Details