W.M. Berg PINION SHAFTS PSX32B-12

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINION SHAFTS - PSX32B-12 - W.M. Berg
Cudahy, WI, United States
PINION SHAFTS
PSX32B-12
PINION SHAFTS PSX32B-12
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Shafts
Product Number PSX32B-12
Product Name PINION SHAFTS
Types of Shafts Linear; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Metric Chrome Linear Shafts - WV-10-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 10 mm (0.3937 inch)
View Details
Universal Positioning System Ball End Shafts - UPS-24FS012 - Stafford Manufacturing Corp.
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 19.05 mm (0.7500 inch)
View Details
GROUND & CASE HARDENED SHAFT - LMS-64-12 - W.M. Berg
Specs
Types of Shafts Linear; Precision
Diameter 38.1 mm (1.5 inch)
Max. Available Length 305 mm (12 inch)
View Details