W.M. Berg O RING BELTS - 70A DUROMETER PP6-2

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - PP6-2 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
PP6-2
O RING BELTS - 70A DUROMETER PP6-2
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number PP6-2
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Profile & Round Belts - 3098094 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
View Details
Eagle Hyfen® 85 R - 5218033 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.7500 inch (19.05 mm)
Minimum Pulley Size 7.5 inch (190 mm)
View Details