2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Reduced Internal Clearance to C0
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | MT9221506 |
| Product Name | Rexnord MT9221506 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 1700 rpm |