2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | MNT9221536 |
| Product Name | Rexnord MNT9221536 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 1700 rpm |
| Dynamic Load Rating | 57750 lbs (26190 kg) |