1" Mounted Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Reverse Assembled, Nickel Plated Housing
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FXRUG216NK75 |
| Product Name | Link-Belt FXRUG216NK75 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 1 inch (25.4 mm) |
| Flange Length / Diameter | 1.22 inch (30.96 mm) |